On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTH407705A OSTH407705A

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 766162-OSTH407705A Series: OSTH4 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Leg Spring, Push-In Spring Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 550
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 766162-OSTH407705A Series: OSTH4 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Leg Spring, Push-In Spring Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTH407705A - 766162-OSTH407705A - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTH407705A
766162-OSTH407705A
Terminal Blocks - Headers, Plugs and Sockets - OSTH407705A 766162-OSTH407705A
Manufacturer: On Shore Technology Inc. Win Source Part Number: 766162-OSTH407705A Series: OSTH4 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.197" (5.00mm) Termination Style: Screwless - Leg Spring, Push-In Spring Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Phosphor Bronze Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 550

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 766162-OSTH407705A
Series: OSTH4
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 7
Positions Per Level: 7
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Termination Style: Screwless - Leg Spring, Push-In Spring
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-26 AWG
Operating Temperature Range: -30°C ~ 105°C
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Contact Material: Phosphor Bronze
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 550

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 766162-OSTH407705A
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTH407705A
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details