On-Shore Technology, Inc. Terminal Blocks - OSTER200151 OSTER200151

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1036940-OSTER200151 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 3.50mm Color: Green Features: Interlocking (Side) Wire Gauge: 16-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1036940-OSTER200151 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 3.50mm Color: Green Features: Interlocking (Side) Wire Gauge: 16-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTER200151 - 1036940-OSTER200151 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTER200151
1036940-OSTER200151
Terminal Blocks - OSTER200151 1036940-OSTER200151
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1036940-OSTER200151 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 3.50mm Color: Green Features: Interlocking (Side) Wire Gauge: 16-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1036940-OSTER200151
Packaging: Bulk
Positions Per Level: 20
Number of Levels: 1
Pitch: 3.50mm
Color: Green
Features: Interlocking (Side)
Wire Gauge: 16-24 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Vertical with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M2
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1036940-OSTER200151
Product Name Terminal Blocks - OSTER200151
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details