| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ED3011-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel |
| Operating Temperature | -33 to 105 C (-27 to 221 F) |
| Terminal Block Type | Eurostyle Terminal Strip |
| Contacts Pitch | 11.99 mm (0.47 inches) |