On-Shore Technology, Inc. Terminal Blocks - Barrier Blocks ES1000/03DSFB

Description
CONN TERM STRIP 3CIRC 0.394"
Request a Quote Datasheet
Description
CONN TERM STRIP 3CIRC 0.394"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - ED3002-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
ED3002-ND
Terminal Blocks - Barrier Blocks ED3002-ND
CONN TERM STRIP 3CIRC 0.394"

CONN TERM STRIP 3CIRC 0.394"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number ED3002-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -33 to 105 C (-27 to 221 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2223.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Fuse terminal block - 2002-1614 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details