On-Shore Technology, Inc. Terminal Blocks - Barrier Blocks ES0800/08DSFB

Description
CONN TERM STRIP 8CIRC 0.315"
Request a Quote Datasheet
Description
CONN TERM STRIP 8CIRC 0.315"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - ED2999-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
ED2999-ND
Terminal Blocks - Barrier Blocks ED2999-ND
CONN TERM STRIP 8CIRC 0.315"

CONN TERM STRIP 8CIRC 0.315"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number ED2999-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -33 to 105 C (-27 to 221 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 8.00 mm (0.32 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6774 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers