On-Shore Technology, Inc. Terminal Blocks - EDZ705/3 EDZ705/3

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032079-EDZ705/3 Packaging: Bulk Positions Per Level: 3 Number of Levels: 1 Pitch: 5.08mm Color: Green Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Copper Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032079-EDZ705/3 Packaging: Bulk Positions Per Level: 3 Number of Levels: 1 Pitch: 5.08mm Color: Green Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Copper Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - EDZ705/3 - 1032079-EDZ705/3 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EDZ705/3
1032079-EDZ705/3
Terminal Blocks - EDZ705/3 1032079-EDZ705/3
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032079-EDZ705/3 Packaging: Bulk Positions Per Level: 3 Number of Levels: 1 Pitch: 5.08mm Color: Green Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Copper Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032079-EDZ705/3
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 5.08mm
Color: Green
Features: Interlocking (Side)
Wire Gauge: 14-22 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 15A
Mating Orientation: Vertical with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Copper
Screw Thread: M3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Wire to Board - ED1978-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
ED1978-ND
Wire to Board ED1978-ND
"3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"

"3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1032079-EDZ705/3 ED1978-ND
Product Name Terminal Blocks - EDZ705/3 Wire to Board
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE HEADER - VERTICAL - 51702-10804400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Mounting Through Hole
View Details