On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets EDZ1200/6

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - ED1987-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
ED1987-ND
Terminal Blocks - Headers, Plugs and Sockets ED1987-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
TERM BLOCK PLUG 6POS STR 5.08MM - 602-EDZ1200/6 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK PLUG 6POS STR 5.08MM
602-EDZ1200/6
TERM BLOCK PLUG 6POS STR 5.08MM 602-EDZ1200/6
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks
Product Number ED1987-ND 602-EDZ1200/6
Product Name Terminal Blocks - Headers, Plugs and Sockets TERM BLOCK PLUG 6POS STR 5.08MM
Mounting Options Free Hanging (In-Line) Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Operating Temperature -30 to 105 C (-22 to 221 F) -30 C (-22 F)
Terminal Block Type Single Feed Through Plug, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Through terminal block - 2002-1702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details