"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) Free Hanging (In-Line)"
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032052-EDZ1110/3
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 3
Pitch: 5.08mm
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 10-22 AWG
Wire Gauge or Range - mm2: 2.5mm2
Color: Green
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting: Screw
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Wire Strip Length: 7mm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ED1760-ND | 1032052-EDZ1110/3 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - EDZ1110/3 |
| Mounting | Free Hanging (In-Line) | Screw |