| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ED1757-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp |
| Features | Terminal Plug |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |
| Terminal Block Type | Single Feed Through |