Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032071-EDSTLZ965/4
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 4
Pitch: 0.300" (7.62mm)
Header Orientation: Vertical
Voltage - UL: 300V
Housing Material: Polyamide (PA), Nylon
Mounting: Solder
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.154" (3.90mm)
Temperature Range - Operating: -30°C to 105°C
Contact Tail Length: 0.154" (3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Solder"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1032071-EDSTLZ965/4 | ED1880-ND |
| Product Name | Terminal Blocks - EDSTLZ965/4 | Headers, Plugs and Sockets |
| Mounting | Solder | Through Hole |