On-Shore Technology, Inc. Headers, Plugs and Sockets EDSTLZ955/18

Description
"18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Solder"
Request a Quote Datasheet
Description
"18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - ED1862-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
ED1862-ND
Headers, Plugs and Sockets ED1862-ND
"18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Solder"

"18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Solder"

Buy Now Datasheet
Terminal Blocks - EDSTLZ955/18 - 1032068-EDSTLZ955/18 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EDSTLZ955/18
1032068-EDSTLZ955/18
Terminal Blocks - EDSTLZ955/18 1032068-EDSTLZ955/18
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032068-EDSTLZ955/18 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 18 Positions Per Level: 18 Number of Levels: 1 Pitch: 5.08mm Header Orientation: Vertical Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.154" (3.90mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.154" (3.90mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032068-EDSTLZ955/18
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 18
Positions Per Level: 18
Number of Levels: 1
Pitch: 5.08mm
Header Orientation: Vertical
Voltage - UL: 300V
Housing Material: Polyamide (PA), Nylon
Mounting: Solder
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.154" (3.90mm)
Temperature Range - Operating: -30°C to 105°C
Contact Tail Length: 0.154" (3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number ED1862-ND 1032068-EDSTLZ955/18
Product Name Headers, Plugs and Sockets Terminal Blocks - EDSTLZ955/18
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104112-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PwrBlade ® - 51915-040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details