On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets EDSTLZ955/11

Description
TERM BLOCK HDR 11POS VERT 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 11POS VERT 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - ED1858-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
ED1858-ND
Terminal Blocks - Headers, Plugs and Sockets ED1858-ND
TERM BLOCK HDR 11POS VERT 5.08MM

TERM BLOCK HDR 11POS VERT 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number ED1858-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Termination Options Solder
Operating Temperature -30 to 105 C (-22 to 221 F)
Terminal Block Type Single Feed Through
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Contact elements - Contact element EF - (N) - EF03.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details