On-Shore Technology, Inc. Terminal Blocks - EDSTL976/3 EDSTL976/3

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1051425-EDSTL976/3 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 3 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.154" (3.90mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.154" (3.90mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1051425-EDSTL976/3 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 3 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.154" (3.90mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.154" (3.90mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - EDSTL976/3 - 1051425-EDSTL976/3 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EDSTL976/3
1051425-EDSTL976/3
Terminal Blocks - EDSTL976/3 1051425-EDSTL976/3
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1051425-EDSTL976/3 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 3 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300V Housing Material: Polyamide (PA), Nylon Mounting: Solder Categories: Connectors, Interconnects Status: Active Insulation Height: 0.154" (3.90mm) Temperature Range - Operating: -30°C to 105°C Contact Tail Length: 0.154" (3.90mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1051425-EDSTL976/3
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 3
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Voltage - UL: 300V
Housing Material: Polyamide (PA), Nylon
Mounting: Solder
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.154" (3.90mm)
Temperature Range - Operating: -30°C to 105°C
Contact Tail Length: 0.154" (3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1051425-EDSTL976/3
Product Name Terminal Blocks - EDSTL976/3
Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2418 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 102C03 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details