On-Shore Technology, Inc. Headers, Plugs and Sockets ED951/5

Description
"5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - ED2403-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
ED2403-ND
Headers, Plugs and Sockets ED2403-ND
"5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - ED951/5 - 1032118-ED951/5 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - ED951/5
1032118-ED951/5
Terminal Blocks - ED951/5 1032118-ED951/5
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032118-ED951/5 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-22 AWG Wire Gauge or Range - mm2: 2.5mm2 Color: Green Features: Mating Flange, Retention Latches (Non-Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -30°C to 105°C Nominal current IN - UL: 15A Wire Strip Length: 6mm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032118-ED951/5
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-22 AWG
Wire Gauge or Range - mm2: 2.5mm2
Color: Green
Features: Mating Flange, Retention Latches (Non-Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Screw Size: M3
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.591" (15.00mm)
Temperature Range - Operating: -30°C to 105°C
Nominal current IN - UL: 15A
Wire Strip Length: 6mm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number ED2403-ND 1032118-ED951/5
Product Name Headers, Plugs and Sockets Terminal Blocks - ED951/5
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data