On-Shore Technology, Inc. Headers, Plugs and Sockets ED950/3

Description
"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Headers, Plugs and Sockets
ED1702-ND
Headers, Plugs and Sockets ED1702-ND
"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - ED950/3 - 773656-ED950/3 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - ED950/3
773656-ED950/3
Terminal Blocks - Headers, Plugs and Sockets - ED950/3 773656-ED950/3
Manufacturer: On Shore Technology Inc. Win Source Part Number: 773656-ED950/3 Series: ED950 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Plug Wire Entry: 180° Termination Style: Screw Current - UL: 15A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-22 AWG Wire Gauge or Range - mm2: 2.5mm2 Color: Green Operating Temperature Range: -30°C ~ 105°C Features: Retention Latches (Non-Wire Side) Contact Material: Copper Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5 Nm (4.4 Lb-In) Family Name: ED950 Screw Size: M3 Categories: Connectors, Interconnects Insulation Height: 0.591" (15.00mm) Wire Strip Length: 6mm Alternative Parts (Cross-Reference): SPC15598; KSC 03; 21.950/3; KS 03; Introduction Date: September 02, 2004 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 773656-ED950/3
Series: ED950
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Plug Wire Entry: 180°
Termination Style: Screw
Current - UL: 15A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-22 AWG
Wire Gauge or Range - mm2: 2.5mm2
Color: Green
Operating Temperature Range: -30°C ~ 105°C
Features: Retention Latches (Non-Wire Side)
Contact Material: Copper
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5 Nm (4.4 Lb-In)
Family Name: ED950
Screw Size: M3
Categories: Connectors, Interconnects
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 6mm
Alternative Parts (Cross-Reference): SPC15598; KSC 03; 21.950/3; KS 03;
Introduction Date: September 02, 2004
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number ED1702-ND 773656-ED950/3
Product Name Headers, Plugs and Sockets Terminal Blocks - Headers, Plugs and Sockets - ED950/3
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details