Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
ON-SHORE TECHNOLOGY, INC.
ED655/6DS -- TERMINAL BLOCKS - WIRE TO BOARD
On-Shore Technology, Inc.
Terminal Blocks - Wire to Board
ED655/6DS
Description
TERM BLK 6POS SIDE ENTRY 7MM PCB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TERM BLK 6POS SIDE ENTRY 7MM PCB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
ED1538-ND
Terminal Blocks - Wire to Board
ED1538-ND
TERM BLK 6POS SIDE ENTRY 7MM PCB
TERM BLK 6POS SIDE ENTRY 7MM PCB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
ED1538-ND
Product Name
Terminal Blocks - Wire to Board
Mounting Options
PCB
Operating Temperature
-30 to 105 C (-22 to 221 F)
# of Contacts
6
Contacts Pitch
7.01 mm (0.28 inches)
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Metric Pin Spacing Front Wire Circuit Terminal Blocks
29.002
Specs
Mounting Options
PCB
Termination Options
Screw Clamp
Terminal Block Type
Single Feed Through; PCB Terminal Blocks
View Details
4
suppliers
Advantech
Pluggable Terminal Blocks
BB-CON-CR5PF-TB
Specs
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details
RS Components, Ltd.
PCB Terminal Blocks
1731210
Specs
Mounting Options
PCB; Through hole
Termination Options
Screw Clamp; Screw
Approvals
RoHS Compliant
View Details
WAGO
Terminal Blocks - Wire to Board
2086-1208
Specs
Mounting Options
PCB
Features
Push Button Actuated
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
2
suppliers