TERM BLK 3P SIDE ENTRY 10MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | ED200/3DS-DG-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |
| # of Contacts | 3 |
| Contacts Pitch | 10.01 mm (0.39 inches) |