On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets ED1100/2

Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - ED2376-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
ED2376-ND
Terminal Blocks - Headers, Plugs and Sockets ED2376-ND
TERM BLOCK PLUG 2POS 90DEG 5MM

TERM BLOCK PLUG 2POS 90DEG 5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number ED2376-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Operating Temperature -30 to 105 C (-22 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 53733340 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Mounting Options Panel Mount
Voltage Rating 600 volts
Current Rating 25 amps
View Details
Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details