"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount"
CONN IC DIP SOCKET 16POS GOLD Product overview: BU160Z-178-HT from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-BU160Z-178-HT can be used for catalog matching and distributor lookup.
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032104-BU160Z-178-H
Packaging: Tube/Rail
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Current Rating: 1A
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 16 (2 x 8)
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 78.7μin (2.00μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Copper
Contact Finish Thickness - Post: Flash
Contact Material - Post: Brass
Termination Post Length: 0.060" (1.50mm)
Contact Resistance: 7 mOhm
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
CONN IC DIP SOCKET 16POS GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED2204-ND | 409-BU160Z-178-HT | 1032104-BU160Z-178-HT | BU160Z-178-HT |
| Product Name | IC Sockets | DIP Electronic Connector | Sockets for ICs, Transistors - BU160Z-178-HT | Sockets for ICs, Transistors |
| Mounting | Surface Mount | SMD (SMT) |