On-Shore Technology, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2510-T

Description
Win Source Part Number: 1362820-2510-T Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: On Shore Technology Inc. Series: 2510 Product Status: Active Base Product Number: 2510 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Non-Gendered Contact Termination: Crimp
Request a Quote Datasheet
Description
Win Source Part Number: 1362820-2510-T Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: On Shore Technology Inc. Series: 2510 Product Status: Active Base Product Number: 2510 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Non-Gendered Contact Termination: Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2510-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2510-T
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2510-T
Win Source Part Number: 1362820-2510-T Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: On Shore Technology Inc. Series: 2510 Product Status: Active Base Product Number: 2510 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Non-Gendered Contact Termination: Crimp

Win Source Part Number: 1362820-2510-T
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: On Shore Technology Inc.
Series: 2510
Product Status: Active
Base Product Number: 2510
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Non-Gendered
Contact Termination: Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 2510-T
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-004RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Automotive Terminals - 1-1452568-5 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0236 inch (0.6000 mm)
View Details