Omtec Corporation Positioner Pad Strip PPD

Description
Omtec standard is to place the first and last PPD Positioner Pads 1.25 inches (31.71MM) C/L from each end of the main body (between frame dimension). The other PPD Positioner Pads are evenly spaced. Omtec PPD Positioner Pad Strips may be any length. The number of PPD Positioner Pads on a strip may be varied and located on any center lines desired. The minimum center line is 2 inches (50.8mm). Omtec PPD Positioner Pads are pneumatic (air operated). The air in feed line is a single 0.180 I.D. X 0.265 O.D. polyurethane tube under the strip between the first and last ball. The standard in feed tube supplied is 8 inches (203mm) long attached between the first and second Pad, but can be any length or location on the strip desired. Virtually any air control device may operate Omtec PPD Positioner Pad Strips. In the majority of applications simple non-electric foot and hand valves are used. The Omtec PPD Positioner Pads use very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). If needed sensing device operation using electric solenoids valves may be used, control kits are available.
Datasheet
Description
Omtec standard is to place the first and last PPD Positioner Pads 1.25 inches (31.71MM) C/L from each end of the main body (between frame dimension). The other PPD Positioner Pads are evenly spaced. Omtec PPD Positioner Pad Strips may be any length. The number of PPD Positioner Pads on a strip may be varied and located on any center lines desired. The minimum center line is 2 inches (50.8mm). Omtec PPD Positioner Pads are pneumatic (air operated). The air in feed line is a single 0.180 I.D. X 0.265 O.D. polyurethane tube under the strip between the first and last ball. The standard in feed tube supplied is 8 inches (203mm) long attached between the first and second Pad, but can be any length or location on the strip desired. Virtually any air control device may operate Omtec PPD Positioner Pad Strips. In the majority of applications simple non-electric foot and hand valves are used. The Omtec PPD Positioner Pads use very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). If needed sensing device operation using electric solenoids valves may be used, control kits are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positioner Pad Strip - PPD - Omtec Corporation
Marlborough, MA, USA
Positioner Pad Strip
PPD
Positioner Pad Strip PPD
Omtec standard is to place the first and last PPD Positioner Pads 1.25 inches (31.71MM) C/L from each end of the main body (between frame dimension). The other PPD Positioner Pads are evenly spaced. Omtec PPD Positioner Pad Strips may be any length. The number of PPD Positioner Pads on a strip may be varied and located on any center lines desired. The minimum center line is 2 inches (50.8mm). Omtec PPD Positioner Pads are pneumatic (air operated). The air in feed line is a single 0.180 I.D. X 0.265 O.D. polyurethane tube under the strip between the first and last ball. The standard in feed tube supplied is 8 inches (203mm) long attached between the first and second Pad, but can be any length or location on the strip desired. Virtually any air control device may operate Omtec PPD Positioner Pad Strips. In the majority of applications simple non-electric foot and hand valves are used. The Omtec PPD Positioner Pads use very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter). If needed sensing device operation using electric solenoids valves may be used, control kits are available.

Omtec standard is to place the first and last PPD Positioner Pads 1.25 inches (31.71MM) C/L from each end of the main body (between frame dimension). The other PPD Positioner Pads are evenly spaced.
Omtec PPD Positioner Pad Strips may be any length. The number of PPD Positioner Pads on a strip may be varied and located on any center lines desired. The minimum center line is 2 inches (50.8mm).

Omtec PPD Positioner Pads are pneumatic (air operated).
The air in feed line is a single 0.180 I.D. X 0.265 O.D. polyurethane tube under the strip between the first and last ball. The standard in feed tube supplied is 8 inches (203mm) long attached between the first and second Pad, but can be any length or location on the strip desired.
Virtually any air control device may operate Omtec PPD Positioner Pad Strips. In the majority of applications simple non-electric foot and hand valves are used. The Omtec PPD Positioner Pads use very low air volume, it is usually not a consideration. Each up and down cycle of one ball uses .00038 cubic feet (.0000108 cubic meter).
If needed sensing device operation using electric solenoids valves may be used, control kits are available.

Supplier's Site Datasheet

Technical Specifications

  Omtec Corporation
Product Category Industrial Conveyors
Product Number PPD
Product Name Positioner Pad Strip
Conveyor Type Ball Transfer Table
Unlock Full Specs
to access all available technical data

Similar Products

FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Pneumatic Conveying System - Smart Downspouts -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details