Omtec Corporation Conveyor Ball Transfer Table FBT

Description
Omtec's Flange Mount Ball Transferis ideal for use on... Conveyor Ball Transfer Tables Conveyor Workstations Inspection Stations Packing & Shipping Stations. Progressive Assembly Lines Packing &Shipping Lines Production Lines Conveyor Lines Assembly Lines and Work Cells, are the primary areas of use for Omtec Ball Transfer Tables Omtec FBT ball transfer tables may be literally any length or conveyor width. Efficient custom ball transfer patterns are available. Omtec has available; standard or customized conveyor line accessory shelves for tools and etc. These shelves may be any shape or size. They may be located in the center of the conveyor ball transfer table or to the side of the operator. Infinite ball transfer patterns and surface sizes are available to fit virtually any task specific application! Retro fitting an existing conveyor is easy, just drop in the Omtec Ball Transfer Table. Screw down through the mounting clips. Most popular durable ball transfer table surfaces with ergonomic and aesthetic features. Most common surface thicknesses are 3/4 (19mm), 1-1/4 (32mm) and 1-3/4 (45mm) inches. Other thickness are available.
Datasheet
Description
Omtec's Flange Mount Ball Transferis ideal for use on... Conveyor Ball Transfer Tables Conveyor Workstations Inspection Stations Packing & Shipping Stations. Progressive Assembly Lines Packing &Shipping Lines Production Lines Conveyor Lines Assembly Lines and Work Cells, are the primary areas of use for Omtec Ball Transfer Tables Omtec FBT ball transfer tables may be literally any length or conveyor width. Efficient custom ball transfer patterns are available. Omtec has available; standard or customized conveyor line accessory shelves for tools and etc. These shelves may be any shape or size. They may be located in the center of the conveyor ball transfer table or to the side of the operator. Infinite ball transfer patterns and surface sizes are available to fit virtually any task specific application! Retro fitting an existing conveyor is easy, just drop in the Omtec Ball Transfer Table. Screw down through the mounting clips. Most popular durable ball transfer table surfaces with ergonomic and aesthetic features. Most common surface thicknesses are 3/4 (19mm), 1-1/4 (32mm) and 1-3/4 (45mm) inches. Other thickness are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conveyor Ball Transfer Table - FBT - Omtec Corporation
Marlborough, MA, USA
Conveyor Ball Transfer Table
FBT
Conveyor Ball Transfer Table FBT
Omtec's Flange Mount Ball Transferis ideal for use on... Conveyor Ball Transfer Tables Conveyor Workstations Inspection Stations Packing & Shipping Stations. Progressive Assembly Lines Packing &Shipping Lines Production Lines Conveyor Lines Assembly Lines and Work Cells, are the primary areas of use for Omtec Ball Transfer Tables Omtec FBT ball transfer tables may be literally any length or conveyor width. Efficient custom ball transfer patterns are available. Omtec has available; standard or customized conveyor line accessory shelves for tools and etc. These shelves may be any shape or size. They may be located in the center of the conveyor ball transfer table or to the side of the operator. Infinite ball transfer patterns and surface sizes are available to fit virtually any task specific application! Retro fitting an existing conveyor is easy, just drop in the Omtec Ball Transfer Table. Screw down through the mounting clips. Most popular durable ball transfer table surfaces with ergonomic and aesthetic features. Most common surface thicknesses are 3/4 (19mm), 1-1/4 (32mm) and 1-3/4 (45mm) inches. Other thickness are available.

Omtec's Flange Mount Ball Transferis ideal for use on...

  • Conveyor Ball Transfer Tables
  • Conveyor Workstations
  • Inspection Stations
  • Packing & Shipping Stations.
  • Progressive Assembly Lines
  • Packing &Shipping Lines
  • Production Lines
  • Conveyor Lines
  • Assembly Lines
  • and Work Cells,
  • are the primary areas
  • of use for Omtec
  • Ball Transfer Tables

Omtec FBT ball transfer tables may be literally any length or conveyor width.

Efficient custom ball transfer patterns are available.

Omtec has available; standard or customized conveyor line accessory shelves for tools and etc.

These shelves may be any shape or size.

They may be located in the center of the conveyor ball transfer table or to the side of the operator.

Infinite ball transfer patterns and surface sizes are available to fit virtually any task specific application!

  1. Retro fitting an existing conveyor is easy, just drop in the Omtec Ball Transfer Table.
  2. Screw down through the mounting clips.

Most popular durable ball transfer table surfaces with ergonomic and aesthetic features.

Most common surface thicknesses are 3/4 (19mm), 1-1/4 (32mm) and 1-3/4 (45mm) inches. Other thickness are available.

Supplier's Site Datasheet

Technical Specifications

  Omtec Corporation
Product Category Industrial Conveyors
Product Number FBT
Product Name Conveyor Ball Transfer Table
Conveyor Type Ball Transfer Table
Unlock Full Specs
to access all available technical data

Similar Products

FM 85 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Pneumatic Conveying System - Bagless System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details
Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details