CM2000 -- HEAVY DUTY WORKSTATION
Omtec Corporation
Heavy Duty Workstation
CM2000
Description
Description:
Heavy Duty Extruded Aluminum
Adjustable +-3” Height
Overhead Adjustable Shelf
Power Rail
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x96
30x48
30x60
30x72
36x36
36x48
36x60
36x72
36x96
Optional:
Electric Hydraulic Adjustable 6” or 12”
Hand Crank Hydraulic Adjustable 6” or 12”
Height Adjustable Flat Screen Monitor Arm
Description
Description:
Heavy Duty Extruded Aluminum
Adjustable +-3” Height
Overhead Adjustable Shelf
Power Rail
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x96
30x48
30x60
30x72
36x36
36x48
36x60
36x72
36x96
Optional:
Electric Hydraulic Adjustable 6” or 12”
Hand Crank Hydraulic Adjustable 6” or 12”
Height Adjustable Flat Screen Monitor Arm
Datasheet
Suppliers
Description:
Heavy Duty Extruded Aluminum
Adjustable +-3” Height
Overhead Adjustable Shelf
Power Rail
2000# Capacity
Standard Sizes
24x48
24x60
24x72
24x96
30x96
30x48
30x60
30x72
36x36
36x48
36x60
36x72
36x96
Optional:
Electric Hydraulic Adjustable 6” or 12”
Hand Crank Hydraulic Adjustable 6” or 12”
Height Adjustable Flat Screen Monitor Arm
Description:
- Heavy Duty Extruded Aluminum
- Adjustable +-3” Height
- Overhead Adjustable Shelf
- Power Rail
- 2000# Capacity
Standard Sizes
- 24x48
- 24x60
- 24x72
- 24x96
- 30x96
- 30x48
- 30x60
- 30x72
- 36x36
- 36x48
- 36x60
- 36x72
- 36x96
Optional:
- Electric Hydraulic Adjustable 6” or 12”
- Hand Crank Hydraulic Adjustable 6” or 12”
- Height Adjustable Flat Screen Monitor Arm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
CM2000 |
|
Product Name
|
Heavy Duty Workstation |
|
Type
|
Heavyduty; Ergonomic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cleanroom
Length
26.7 inch (679 mm)
Width
31.1 inch (790.00 mm)
View Details
Type
Cleanroom; Classroom
Length
25.0 inch (635 mm)
Width
48.0 inch (1219.20 mm)
View Details
Length
29.5 inch (750 mm)
Height
44.9 inch (1140 mm)
Work Surface
PaintedSteel; Steel
View Details