The ZFV-A25 is a PNP output amplifier unit designed for use with Quarktwin Technology Ltd.'s ZFV series machine vision sensors. It operates on a power supply voltage of 20.4 to 26.4 VDC and has a maximum current consumption of 600 mA when connected to a sensor head. The unit supports various inspection items, including pattern recognition and brightness measurement, and features a compact TFT LCD for image display and operation. The ZFV-A25 is equipped with multiple output signals, including control, enable, and error outputs, and can connect to data storage units for image logging. It is rated for operation in ambient temperatures from 0 to 50°C and has a degree of protection rated at IP20. The product is suitable for applications requiring high-speed response and reliable performance in machine vision tasks.
Sensor Controller PNP 20.4 ~ 26.4VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Machine Vision Systems |
| Product Number | ZFV-A25 |
| Product Name | Machine Vision - Control/Processing |