Omron Electronics Ltd. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets XW4A-07B1-V1

Description
Win Source Part Number: 1014502-XW4A-07B1-V1 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: XW4 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 10A Voltage - IEC: 125 V Current - UL: 8 A Voltage - UL: 300 V Package: Bulk Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Contact Tail Length: 0.134" (3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Omron Electronics Inc-EMC Div Other Names: Z7811,XW4A07B1V1,XW4 A-07B1-V1-ND Base Product Number: XW4A
Request a Quote Datasheet
Description
Win Source Part Number: 1014502-XW4A-07B1-V1 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: XW4 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 10A Voltage - IEC: 125 V Current - UL: 8 A Voltage - UL: 300 V Package: Bulk Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Contact Tail Length: 0.134" (3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Omron Electronics Inc-EMC Div Other Names: Z7811,XW4A07B1V1,XW4 A-07B1-V1-ND Base Product Number: XW4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1014502-XW4A-07B1-V1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1014502-XW4A-07B1-V1
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1014502-XW4A-07B1-V1
Win Source Part Number: 1014502-XW4A-07B1-V1 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: XW4 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 7 Positions Per Level: 7 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 10A Voltage - IEC: 125 V Current - UL: 8 A Voltage - UL: 300 V Package: Bulk Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Contact Tail Length: 0.134" (3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Omron Electronics Inc-EMC Div Other Names: Z7811,XW4A07B1V1,XW4 A-07B1-V1-ND Base Product Number: XW4A

Win Source Part Number: 1014502-XW4A-07B1-V1
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: XW4
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 7
Positions Per Level: 7
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 10A
Voltage - IEC: 125 V
Current - UL: 8 A
Voltage - UL: 300 V
Package: Bulk
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.362" (9.20mm)
Contact Tail Length: 0.134" (3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Other Names: Z7811,XW4A07B1V1,XW4A-07B1-V1-ND
Base Product Number: XW4A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1014502-XW4A-07B1-V1
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 84K7033 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - G125-FS13405L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details