Manufacturer: Omron Automation and Safety
Win Source Part Number: 772377-XS2PD8212
Series: XS2
Packaging: Bulk
Number of Positions: 8
Operating Temperature Range: -20°C ~ 65°C
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 16μin (0.40μm)
Current Rating: 4A
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: Keyed
Mounting: Panel Mount, Bulkhead - Rear Side Nut
Shell Size - Insert: M12-8
Shell Material, Finish: Copper Alloy, Nickel Plated
Family Name: XS2P
Categories: Connectors, Interconnects
Voltage Rating DC: 250VAC, 125VDC
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
CONN RCPT FMALE 8P GOLD SLDR CUP Product overview: XS2PD8212 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-XS2PD8212 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 772377-XS2PD8212 | 436-XS2PD8212 |
| Product Name | Circular Connectors - XS2PD8212 | Electronic Connector |
| Connector Type | Circular / Cylindrical Connectors |