Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178604-XJ8A-0214
Pitch: 2.54 mm
Voltage Rating: 300 V
Current Rating: 2 A
Number of Contacts: 2
Categories: Custom Parts
Alternative Parts (Cross-Reference): XJ8A0214;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178604-XJ8A-0214 |
| Product Name | Custom Parts - Custom Parts (U - Z) - XJ8A-0214 |