Omron Electronics Ltd. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins XG4A-1031

Description
Win Source Part Number: 1000784-XG4A-1031 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: XG4 Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Tray Contact Material: Brass, Nickel Voltage Rating: 300V Mated Stacking Heights: 23.5mm Material Flammability Rating: UL94 V-0 Standard Package: 90 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.90µin (0.150µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.657" (16.70mm) Insulation Height: 0.669" (17.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Omron Electronics Inc-EMC Div Other Names: XG4A1031,OR880,XG4A1 031-ND,XG4A-1031 BY OMZ,XG4A1031BYOMZ Base Product Number: XG4A
Request a Quote Datasheet
Description
Win Source Part Number: 1000784-XG4A-1031 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: XG4 Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Tray Contact Material: Brass, Nickel Voltage Rating: 300V Mated Stacking Heights: 23.5mm Material Flammability Rating: UL94 V-0 Standard Package: 90 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.90µin (0.150µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.657" (16.70mm) Insulation Height: 0.669" (17.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Omron Electronics Inc-EMC Div Other Names: XG4A1031,OR880,XG4A1 031-ND,XG4A-1031 BY OMZ,XG4A1031BYOMZ Base Product Number: XG4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1000784-XG4A-1031 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1000784-XG4A-1031
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1000784-XG4A-1031
Win Source Part Number: 1000784-XG4A-1031 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: XG4 Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Tray Contact Material: Brass, Nickel Voltage Rating: 300V Mated Stacking Heights: 23.5mm Material Flammability Rating: UL94 V-0 Standard Package: 90 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.90µin (0.150µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.657" (16.70mm) Insulation Height: 0.669" (17.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Omron Electronics Inc-EMC Div Other Names: XG4A1031,OR880,XG4A1 031-ND,XG4A-1031 BY OMZ,XG4A1031BYOMZ Base Product Number: XG4A

Win Source Part Number: 1000784-XG4A-1031
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: XG4
Number of Positions: 10
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Tray
Contact Material: Brass, Nickel
Voltage Rating: 300V
Mated Stacking Heights: 23.5mm
Material Flammability Rating: UL94 V-0
Standard Package: 90
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5.90µin (0.150µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.657" (16.70mm)
Insulation Height: 0.669" (17.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Other Names: XG4A1031,OR880,XG4A1031-ND,XG4A-1031 BY OMZ,XG4A1031BYOMZ
Base Product Number: XG4A

Buy Now Datasheet
Headers, Male Pins - XG4A-1031 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
XG4A-1031
Headers, Male Pins XG4A-1031
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1000784-XG4A-1031 XG4A-1031
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 300 volts 300 volts
Current Rating 3 amps 3 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - 102387-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10147563-1501B13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details