Switch SPDT x 6 Chassis Mount
Limit Switches 6 BEVEL PLNGR 4CON
SWITCH SNAP ACTION SPDT 10A 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | VB-6121-ND | VB-6121 | VB-6121 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT x 6 | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT x 6 |
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) | |
| Maximum Current Rating | 0.6000 to 10 amps | 10 amps | 10 amps |