OMRON Automation and Safety 915MHZ Rfid Antenna V740-HS02CA

Description
RFID ANTENNA BISTATIC 915MHZ Product overview: V740-HS02CA from Omron Automation is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-V740-HS02CA can be used for catalog matching and distributor lookup.
Request a Quote
Description
RFID ANTENNA BISTATIC 915MHZ Product overview: V740-HS02CA from Omron Automation is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-V740-HS02CA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915MHZ Rfid Antenna - 855-V740-HS02CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHZ Rfid Antenna
855-V740-HS02CA
915MHZ Rfid Antenna 855-V740-HS02CA
RFID ANTENNA BISTATIC 915MHZ Product overview: V740-HS02CA from Omron Automation is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-V740-HS02CA can be used for catalog matching and distributor lookup.

RFID ANTENNA BISTATIC 915MHZ Product overview: V740-HS02CA from Omron Automation is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-V740-HS02CA can be used for catalog matching and distributor lookup.

Supplier's Site
RFID Antennas - V740-HS02CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
V740-HS02CA
RFID Antennas V740-HS02CA
RFID Antenna 915MHz

RFID Antenna 915MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 855-V740-HS02CA V740-HS02CA
Product Name 915MHZ Rfid Antenna RFID Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers