SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 9.8 ; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:MicroHAWK V430-F Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 71AH0240 |
| Product Name | Sensor Cord, 8P M12 Plug-Rj45 Plug, 9.8 ; Connector Type A Omron Industrial Automation |
| Cable Length | 9.84 ft (30 dm) |