OMRON Automation and Safety V10G51C25KBYOMI

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8074309 - RS Components, Ltd.
Corby, Northants, United Kingdom
10 A contact rating. Silver contacts Actuator Type = Short Hinge Lever Terminal Type = Quick Connect Contact Current Rating = 10 A @ 250 V ac Contact Configuration = SPDT IP Rating = IP40 Operating Force = 200 gf Minimum Operating Temperature = -25°C Maximum Operating Temperature = +80°C Switch Housing = V1 Housing Contact Material = Silver

10 A contact rating. Silver contacts
Actuator Type = Short Hinge Lever
Terminal Type = Quick Connect
Contact Current Rating = 10 A @ 250 V ac
Contact Configuration = SPDT
IP Rating = IP40
Operating Force = 200 gf
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +80°C
Switch Housing = V1 Housing
Contact Material = Silver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Limit Switches
Product Number 8074309
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Spindle Limit Switch - MSP452 Series - Schmersal Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open (optional feature); Normally Closed (optional feature)
Linear Actuator Types Pushbutton or Plunger
View Details
 - 6138246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Linear Actuator Types Pushbutton or Plunger; Plunger
Maximum Current Rating 5 amps
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Ultra-compact capacitive limit switch - VEGAPOINT 11 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Orientation Top Mounted Actuator
Operating Temp -40 to 70 C (-40 to 158 F)
View Details