| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | Z5172-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Solder Terminal; "Solder, Quick Connect - 0.187"" (4.7mm)" |
| Operating Temp | -25 to 80 C (-13 to 176 F) |