OMRON Automation and Safety Switch, Spst-Nc/no, 100V, 5A; Product Range Omron Industrial Automation T200711F1

Description
SWITCH, SPST-NC/NO, 100V, 5A; Product Range:T2007 Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:100V; Contact Current AC Max:5A; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST-NC/NO, 100V, 5A; Product Range:T2007 Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:100V; Contact Current AC Max:5A; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst-Nc/no, 100V, 5A; Product Range Omron Industrial Automation - 74Y6354 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-Nc/no, 100V, 5A; Product Range Omron Industrial Automation
74Y6354
Switch, Spst-Nc/no, 100V, 5A; Product Range Omron Industrial Automation 74Y6354
SWITCH, SPST-NC/NO, 100V, 5A; Product Range:T2007 Series; Contact Configuration:SPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:100V; Contact Current AC Max:5A; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

SWITCH, SPST-NC/NO, 100V, 5A; Product Range:T2007 Series; Contact Configuration:SPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:100V; Contact Current AC Max:5A; IP Rating:IP67; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 74Y6354
Product Name Switch, Spst-Nc/no, 100V, 5A; Product Range Omron Industrial Automation
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products