The SRT2-MD16T is a digital I/O module designed for use in PLC applications, featuring a configuration that supports NPN (negative common) digital inputs and outputs. It provides 16 I/O points, facilitating the connection of various sensors and actuators in automation systems. The module operates at a maximum input current of 6 mA per point at 24 V, with an ON delay time of 1.5 ms and an OFF delay time of 1.5 ms. For outputs, it can handle a rated output current of up to 0.5 A per point, with a maximum residual voltage of 1.2 V. The SRT2-MD16T utilizes a photocoupler for insulation, ensuring reliable operation in various environments. It is designed for easy wiring with a removable circuit block, which simplifies maintenance and reduces installation time. This module is suitable for applications requiring efficient digital signal processing and can be integrated into systems that utilize CompoBus/S for communication, allowing for streamlined wiring and reduced complexity in system design.
Input, Output (I/O) Module DIN Rail 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | SRT2-MD16T |
| Product Name | Controllers - PLC Modules |
| Mounting Options | DIN Rail |