OMRON Automation and Safety Machine Safeguarding - Single-Channel Safety Relay SR201A

Description
Conforms to EN60204-1, EN292, EN418, EN1088, and EN954-1 UL and C-UL listed, BG and CSA approved Power requirements-the SR201A will accept 24 VAC/DC or 110 VAC Inputs-a single N/C input channel, not monitored, is provided Outputs-the SR201A has 3 N/O outputs to route power to the coils of power contactors plus 1 N/C auxiliary solid state output for signaling purposes External Device Monitoring (EDM) is provided with a N/C loop between Y1 and Y2 on the SR201A Selectable reset modes- automatic/manual reset mode is selectable on the SR201A The SR201A has removable terminals
Description
Conforms to EN60204-1, EN292, EN418, EN1088, and EN954-1 UL and C-UL listed, BG and CSA approved Power requirements-the SR201A will accept 24 VAC/DC or 110 VAC Inputs-a single N/C input channel, not monitored, is provided Outputs-the SR201A has 3 N/O outputs to route power to the coils of power contactors plus 1 N/C auxiliary solid state output for signaling purposes External Device Monitoring (EDM) is provided with a N/C loop between Y1 and Y2 on the SR201A Selectable reset modes- automatic/manual reset mode is selectable on the SR201A The SR201A has removable terminals

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Machine Safeguarding - Single-Channel Safety Relay
SR201A
Machine Safeguarding - Single-Channel Safety Relay SR201A
Conforms to EN60204-1, EN292, EN418, EN1088, and EN954-1 UL and C-UL listed, BG and CSA approved Power requirements-the SR201A will accept 24 VAC/DC or 110 VAC Inputs-a single N/C input channel, not monitored, is provided Outputs-the SR201A has 3 N/O outputs to route power to the coils of power contactors plus 1 N/C auxiliary solid state output for signaling purposes External Device Monitoring (EDM) is provided with a N/C loop between Y1 and Y2 on the SR201A Selectable reset modes- automatic/manual reset mode is selectable on the SR201A The SR201A has removable terminals

Conforms to EN60204-1, EN292, EN418, EN1088, and EN954-1 UL and C-UL listed, BG and CSA approved

  • Power requirements-the SR201A will accept 24 VAC/DC or 110 VAC
  • Inputs-a single N/C input channel, not monitored, is provided
  • Outputs-the SR201A has 3 N/O outputs to route power to the coils of power contactors plus 1 N/C auxiliary solid state output for signaling purposes
  • External Device Monitoring (EDM) is provided with a N/C loop between Y1 and Y2 on the SR201A
  • Selectable reset modes- automatic/manual reset mode is selectable on the SR201A
  • The SR201A has removable terminals
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Protective Relays and Monitoring Relays
Product Number SR201A
Product Name Machine Safeguarding - Single-Channel Safety Relay
Unlock Full Specs
to access all available technical data

Similar Products

Protective Relays - 1-1618107-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers
Type 55.34T - relay for railway applications 7A - 553480065020 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Standstill monitors and time relays - Multifunctional - SRB-E...FWS - SRB-E-302FWS-TS -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details