Manufacturer: Omron
Win Source Part Number: 893277-S8VS-03024
Series: S8VS (30W)
Operating Temperature Range: -10°C ~ 60°C (With Derating)
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8504.40.6018
Other Part Number: S8VS03024, Z2294
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 893277-S8VS-03024 |
| Product Name | Unclassified - S8VS-03024 |