OMRON Automation and Safety Fan Filters & Accessories R88A-CTW002N

Description
Fan Filters & Accessories Cbl.w/term blk for g en.cntl 2m
Datasheet
Description
Fan Filters & Accessories Cbl.w/term blk for g en.cntl 2m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fan Filters & Accessories
R88A-CTW002N
Fan Filters & Accessories R88A-CTW002N
Fan Filters & Accessories Cbl.w/term blk for g en.cntl 2m

Fan Filters & Accessories Cbl.w/term blk for g en.cntl 2m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number R88A-CTW002N
Product Name Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Filter Fans - 2364587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 81 SCFM (138 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details