OMRON Automation and Safety Relay Sockets PTF21PC

Description
Relay Socket Chassis Mount
Request a Quote Datasheet
Description
Relay Socket Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - Z253-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
Z253-ND
Relay Sockets Z253-ND
Relay Socket Chassis Mount

Relay Socket Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
PTF21PC
Relay Sockets & Fixings PTF21PC
Relay Sockets & Fixings SOCKET FOR MJN

Relay Sockets & Fixings SOCKET FOR MJN

Buy Now Datasheet
Relay Socket; Socket Mounting Omron Industrial Automation - 17M7531 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Omron Industrial Automation
17M7531
Relay Socket; Socket Mounting Omron Industrial Automation 17M7531
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:30A; Voltage Rating:600VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:11ContactsR oHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:30A; Voltage Rating:600VAC; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw; No. of Contacts:11ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number Z253-ND PTF21PC 17M7531
Product Name Relay Sockets Relay Sockets & Fixings Relay Socket; Socket Mounting Omron Industrial Automation
Mounting Style Other; Chassis Mount
Terminal Type Screw
Number of Poles 11 #
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Other; PC Terminal
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details