OMRON Automation and Safety Relay Sockets PF113A-E

Description
Relay Socket DIN Rail
Request a Quote Datasheet
Description
Relay Socket DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - Z806-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
Z806-ND
Relay Sockets Z806-ND
Relay Socket DIN Rail

Relay Socket DIN Rail

Buy Now Datasheet
Relay Sockets - 353663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
353663
Relay Sockets 353663
Omron PF113A-E Relay Socket

Omron PF113A-E Relay Socket

Supplier's Site
Relays - Relay Sockets - PF113A-E - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
PF113A-E
Relays - Relay Sockets PF113A-E
Win Source Part Number: 1084597-PF113A-E Category: Relays>Relay Sockets Series: MK Type: Socket Number of Positions: 11 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: MK Series, 3PDT Standard Package: 50 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): 6-1419111-6; 7-1419111-5; 6-1419111-9; 7-1419111-1; HC3-H-AC24V-F; LY3-AC24PF113A-E.; PF113A-E..; PF113AE; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Omron Automation and Safety Other Names: Z806,PF113AE Base Product Number: PF113A

Win Source Part Number: 1084597-PF113A-E
Category: Relays>Relay Sockets
Series: MK
Type: Socket
Number of Positions: 11
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: MK Series, 3PDT
Standard Package: 50
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): 6-1419111-6; 7-1419111-5; 6-1419111-9; 7-1419111-1; HC3-H-AC24V-F; LY3-AC24PF113A-E.; PF113A-E..; PF113AE;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Omron Automation and Safety
Other Names: Z806,PF113AE
Base Product Number: PF113A

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
PF113A-E
Relay Sockets & Hardware PF113A-E
Relay Sockets & Hardware 3PDT SOCKET MK

Relay Sockets & Hardware 3PDT SOCKET MK

Buy Now Datasheet
Relay Socket; Socket Mounting Omron Industrial Automation - 36K2011 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Omron Industrial Automation
36K2011
Relay Socket; Socket Mounting Omron Industrial Automation 36K2011
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:MKS Series; Accessory Type:Relay Socket; For Use With:Omron MK Series General Purpose RelaysRoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:MKS Series; Accessory Type:Relay Socket; For Use With:Omron MK Series General Purpose RelaysRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number Z806-ND 353663 PF113A-E PF113A-E 36K2011
Product Name Relay Sockets Relay Sockets Relays - Relay Sockets Relay Sockets & Hardware Relay Socket; Socket Mounting Omron Industrial Automation
Mounting Style DIN
Terminal Type Screw Screw; Other; Screw
International Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6668097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/5 Pin - FSE1A-5P-AL33 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 5-Pin/Blade
Current 1 amps
View Details