Manufacturer: Omron
Win Source Part Number: 929834-P2RFZ-05-E
Features: Relay Socket DIN Rail
Package: Box
Mounting: DIN Rail
Family Name: P2RFZ
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.8000
Other Part Number: 236-P2RFZ-05-E, P2RFZ05E
| DigiKey | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
| Product Number | 236-P2RFZ-05-E-ND | P2RFZ-05-E | 1962321 |
| Product Name | Relay Sockets | Relay Sockets - P2RFZ-05-E | Relay Sockets |
| Mounting Style | DIN | Other; Surface mount |