OMRON Automation and Safety Machine Interface NB5Q-TW00B

Description
"Human Machine Interface (HMI) Touchscreen 5.6"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 5.6"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - Z7961-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
Z7961-ND
Machine Interface Z7961-ND
"Human Machine Interface (HMI) Touchscreen 5.6"" Color"

"Human Machine Interface (HMI) Touchscreen 5.6"" Color"

Buy Now Datasheet
Hmi, Tft Lcd Colour, 3.5, 184X142Mm; Meter Display Type Omron Industrial Automation - 53W8267 - Newark, An Avnet Company
Chicago, IL, United States
Hmi, Tft Lcd Colour, 3.5, 184X142Mm; Meter Display Type Omron Industrial Automation
53W8267
Hmi, Tft Lcd Colour, 3.5, 184X142Mm; Meter Display Type Omron Industrial Automation 53W8267
HMI, TFT LCD COLOUR, 3.5", 184X142MM; Meter Display Type:TFT LCD Touch Screen; Display Size:184mm x 142mm; Display Resolution:320 x 234 Pixels; Screen Size:5.6"; Supply Voltage Min:20.4VDC; Supply Voltage Max:27.6VDC RoHS Compliant: Yes

HMI, TFT LCD COLOUR, 3.5", 184X142MM; Meter Display Type:TFT LCD Touch Screen; Display Size:184mm x 142mm; Display Resolution:320 x 234 Pixels; Screen Size:5.6"; Supply Voltage Min:20.4VDC; Supply Voltage Max:27.6VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number Z7961-ND 53W8267
Product Name Machine Interface Hmi, Tft Lcd Colour, 3.5, 184X142Mm; Meter Display Type Omron Industrial Automation
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data