OMRON Automation and Safety Hmi Touch Screen, 12.1, Tft Lcd Colour; Meter Display Type Omron Industrial Automation NA5-12W101B

Description
HMI TOUCH SCREEN, 12.1", TFT LCD COLOUR; Meter Display Type:TFT LCD Color; Display Size:163mm x 261mm; Display Resolution:1280 x 800 Pixels; Screen Size:12.1"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet
Description
HMI TOUCH SCREEN, 12.1", TFT LCD COLOUR; Meter Display Type:TFT LCD Color; Display Size:163mm x 261mm; Display Resolution:1280 x 800 Pixels; Screen Size:12.1"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Screen, 12.1, Tft Lcd Colour; Meter Display Type Omron Industrial Automation - 24AC7416 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 12.1, Tft Lcd Colour; Meter Display Type Omron Industrial Automation
24AC7416
Hmi Touch Screen, 12.1, Tft Lcd Colour; Meter Display Type Omron Industrial Automation 24AC7416
HMI TOUCH SCREEN, 12.1", TFT LCD COLOUR; Meter Display Type:TFT LCD Color; Display Size:163mm x 261mm; Display Resolution:1280 x 800 Pixels; Screen Size:12.1"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

HMI TOUCH SCREEN, 12.1", TFT LCD COLOUR; Meter Display Type:TFT LCD Color; Display Size:163mm x 261mm; Display Resolution:1280 x 800 Pixels; Screen Size:12.1"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 24AC7416
Product Name Hmi Touch Screen, 12.1, Tft Lcd Colour; Meter Display Type Omron Industrial Automation
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-E20A - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details