General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
General Purpose Relays RELAY 4PDT 12 VDC SEALED
4PDT,HermSealed 12VDC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | Z1223-ND | MY4H-US DC12 | 30C8278 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | 4Pdt,hermsealed 12Vdc Omron Industrial Automation |
| Relay Type | General | General | |
| Mounting | Socketable | ||
| Poles | Four Pole (4P) | ||
| Throw | Double Throw |