General Purpose Relay DPDT (2 Form C) 6VDC Coil Socketable
RELAY GEN PURPOSE DPDT 3A 6V
DPST, Latching 6VDC
General Purpose Relays RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | MY2K-DC6-ND | MY2K-DC6 | 85H1353 | MY2K-DC6 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Dpst, Latching 6Vdc Omron Electronic Components | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |