General Purpose Relay DPDT (2 Form C) 100VAC Coil Socketable
RELAY GEN PURPOSE DPDT 7A 100V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | MM2XP-AC100-ND | 05M0776 | MM2XP-AC100 |
| Product Name | Power Relays, Over 2 Amps | Relay Omron Electronic Components | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |