General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:MK-S Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
General Purpose Relays 110V DC DPDT W/ TEST BUTTON
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | Z9751-ND | 04R7316 | MKS2PI DC110 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |