General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable
General Purpose Relays 12V AC DPDT W/ TEST BUTTON
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:12VAC; Contact Current:10A; Product Range:MK-S Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
POWER RELAY, DPDT, 12VAC, SOCKET ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | Z9750-ND | MKS2PI AC12 | 04R7312 | 47AK3755 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation | Power Relay, Dpdt, 12Vac, Socket Rohs Compliant Omron Industrial Automation |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |