OMRON Automation and Safety Power Relays, Over 2 Amps MKS2P AC120

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z7950-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z7950-ND
Power Relays, Over 2 Amps Z7950-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation - 04R7311 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation
04R7311
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation 04R7311
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:MK-S Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:MK-S Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
MKS2P AC120
General Purpose Relays MKS2P AC120
General Purpose Relays 120V AC DPDT

General Purpose Relays 120V AC DPDT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number Z7950-ND 04R7311 MKS2P AC120
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Industrial Automation General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data