OMRON Automation and Safety Power Relays, Over 2 Amps LY1F-DC12

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z193-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z193-ND
Power Relays, Over 2 Amps Z193-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
LY1F-DC12
General Purpose Relays LY1F-DC12
General Purpose Relays PLUG-IN SPDT 12VDC

General Purpose Relays PLUG-IN SPDT 12VDC

Buy Now Datasheet
RELAY;E-MECH;GEN PURP;SPDT;CUR-RTG 15A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN - 70178795 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;E-MECH;GEN PURP;SPDT;CUR-RTG 15A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN
70178795
RELAY;E-MECH;GEN PURP;SPDT;CUR-RTG 15A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN 70178795
RELAY;E-MECH;GEN PURP;SPDT;CUR-RTG 15A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN

RELAY;E-MECH;GEN PURP;SPDT;CUR-RTG 15A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN

Supplier's Site
Relays - Power Relays, Over 2 Amps - LY1F-DC12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
LY1F-DC12
Relays - Power Relays, Over 2 Amps LY1F-DC12
RELAY GEN PURPOSE SPDT 15A 12V

RELAY GEN PURPOSE SPDT 15A 12V

Supplier's Site
Relay, Spdt, 240Vac, 30Vdc, 15A; Contact Configuration Omron Industrial Automation - 35K3205 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 30Vdc, 15A; Contact Configuration Omron Industrial Automation
35K3205
Relay, Spdt, 240Vac, 30Vdc, 15A; Contact Configuration Omron Industrial Automation 35K3205
RELAY, SPDT, 240VAC, 30VDC, 15A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:LY Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 30VDC, 15A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:LY Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number Z193-ND LY1F-DC12 70178795 LY1F-DC12 35K3205
Product Name Power Relays, Over 2 Amps General Purpose Relays RELAY;E-MECH;GEN PURP;SPDT;CUR-RTG 15A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN Relays - Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 30Vdc, 15A; Contact Configuration Omron Industrial Automation
Relay Type General General General
Mounting Chassis Mount Bracket (Flange) Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS UL, CSA, VDE RoHS
Unlock Full Specs
to access all available technical data